The PIC18F47K40-I/MV is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the PIC18F K40 family, which is designed to offer both power efficiency and versatility, making it ideal for a wide range of applications including industrial control systems, automotive systems, and consumer electronics.
Key Features
- Core: The MCU features a PIC18 core with a maximum CPU speed of 64 MHz, providing a robust platform for complex and time-sensitive operations.
- Program Memory: It comes with 128 KB of flash memory, allowing ample space for application code.
- RAM: The device includes 8 KB of RAM for efficient data processing and storage.
- I/O Pins: With 36 I/O pins, the PIC18F47K40-I/MV offers a flexible interface for connecting with various peripherals and sensors.
- Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and EUSART, facilitating easy integration with other devices and systems.
- 10-bit ADC: The microcontroller is equipped with a 24-channel, 10-bit Analog-to-Digital Converter (ADC), enabling accurate analog signal measurement and conversion.
- Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, accommodating different power supply standards.
Advanced Features
- Power Management: It features multiple power modes, including Doze, Idle, and Sleep modes, to optimize power consumption for energy-critical applications.
- Configurable Logic Cell (CLC): The integrated CLC provides customizable logic to streamline hardware design and reduce the need for external components.
- Complementary Waveform Generator (CWG): This function simplifies complex waveform generation for motor control and other applications.
Applications
The versatility of the PIC18F47K40-I/MV makes it suitable for a wide array of applications, including but not limited to home automation systems, IoT devices, motor control, sensor networks, and battery management systems. Its robust feature set and power efficiency make it a go-to choice for designers seeking a reliable MCU with advanced capabilities.