EN
  • EN
  • DE

PIC18F45J50-I/PT

Part No PIC18F45J50-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 038052-PIC18F45J50-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F45J50-I/PT CAD Model

Description

Microchip Technology's PIC18F45J50-I/PT Microcontroller

The PIC18F45J50-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems. This MCU is part of the PIC18F series, which is renowned for its superior computational capabilities and integration of functional features. It operates as a heart for various applications, ranging from industrial controls to consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Featuring a robust 8-bit architecture, the PIC18F45J50-I/PT is equipped with a 48 MHz Enhanced PIC18 core. It comes with 32KB of flash program memory, allowing ample space for complex applications and program storage. The device also includes 2048 bytes of RAM and 1024 bytes of EEPROM, providing sufficient data storage for real-time operations and parameter retention across power cycles.

One of the standout features of this MCU is its full-speed USB 2.0 compliant module, enabling seamless connectivity with computers and other USB devices. This functionality is crucial for applications that require data transfer, firmware updates, or communication with peripherals. Additionally, the MCU offers a variety of built-in peripherals such as an A/D converter with up to 12 channels, PWM modules, and serial communication interfaces like SPI and I2C, enhancing its versatility in system design.

The PIC18F45J50-I/PT operates in the extended temperature range of -40°C to +85°C and comes in a 44-pin TQFP package, making it suitable for deployment in diverse environments and space-constrained applications. With its onboard 2.0V to 3.6V voltage regulator, the device ensures reliable operation even with varying power supply conditions.

For developers, Microchip Technology provides comprehensive support through their software and hardware development tools. The MPLAB® IDE, along with the MPLAB XC8 compiler, offers a user-friendly environment for code development and debugging. Additionally, various development boards and programmer/debugger tools such as the PICkit™ and ICD series are compatible with the PIC18F45J50-I/PT, facilitating rapid prototyping and streamlined product development.

In summary, the PIC18F45J50-I/PT microcontroller is an exceptional choice for designers seeking a high-performance, feature-rich MCU with USB capability, ensuring efficient and reliable operation across a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3697 $56.2182
14+ $7.6880 $107.6320
21+ $7.4477 $156.4017
28+ $7.2075 $201.8100
36+ $6.9672 $250.8192
49+ $6.2465 $306.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess