EN
  • EN
  • DE

PIC18F25J10-I/SO

Part No PIC18F25J10-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037162-PIC18F25J10-I/SO
Family Name PIC18F25J10
Introduction Date June 26, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F25J10-I/SO CAD Model

Description

Microchip Technology's PIC18F25J10-I/SO Microcontroller

The PIC18F25J10-I/SO from Microchip Technology is a high-performance microcontroller that combines power efficiency with impressive processing capabilities. This device is part of Microchip's renowned PIC18F series, which are well-known for their robustness and versatility in a wide array of applications. The PIC18F25J10-I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

At the heart of this microcontroller is a powerful 8-bit CPU with a maximum speed of 40 MHz, thanks to its 10 MIPS (Million Instructions Per Second) capability. It has an enhanced flash memory of 32 KB, which provides ample space for complex programs and algorithms. Additionally, the device boasts 1536 bytes of RAM for data storage and 256 bytes of EEPROM, which can be used for non-volatile storage of configuration settings or small amounts of data.

The PIC18F25J10-I/SO is equipped with a rich set of peripherals that enhance its functionality. It includes 25 I/O pins, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 10 channels, and multiple communication interfaces such as SPI, I2C, and USART, which are essential for interfacing with other devices and sensors. Moreover, it features two Capture/Compare/PWM (CCP) modules, which are invaluable for generating precise timing sequences, measuring time intervals, or controlling power devices.

One of the key advantages of the PIC18F25J10-I/SO is its low power consumption, making it suitable for battery-operated devices. The microcontroller supports various power-saving modes, including Idle and Sleep modes, allowing designers to optimize power usage according to the application's requirements.

Furthermore, the device is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which offers a comprehensive suite of tools for code development and debugging. The PIC18F25J10-I/SO is also compatible with the Microchip programmer and in-circuit debugger, simplifying the development process from prototype to production.

Overall, the PIC18F25J10-I/SO is a reliable and versatile microcontroller that can serve as the heart of an embedded system, whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices. Its blend of performance, integrated features, and power efficiency makes it a solid choice for designers looking to create sophisticated yet energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8301 $54.6408
18+ $5.6042 $100.8756
28+ $5.4291 $152.0148
39+ $5.2539 $204.9021
50+ $5.0788 $253.9400
66+ $4.5534 $300.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess