EN
  • EN
  • DE

PIC18F4520T-I/PT

Part No PIC18F4520T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 026797-PIC18F4520T-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PIC18F4520T-I/PT CAD Model

Description

Microchip Technology PIC18F4520T-I/PT Microcontroller

The PIC18F4520T-I/PT is a high-performance, enhanced flash microcontroller from Microchip Technology, designed to operate with a wide range of applications. This versatile 8-bit microcontroller is based on Microchip's advanced RISC architecture and is well-suited for projects requiring a balance between power efficiency and processing capability.

The device features 32KB of flash memory, providing ample space for application code storage and allowing for easy updates through in-circuit programming. With 1536 bytes of RAM and 256 bytes of EEPROM, the PIC18F4520T-I/PT offers sufficient data storage for complex tasks and data logging.

The microcontroller operates at a frequency of up to 40MHz, achieved with a 10MHz external crystal and the on-chip PLL (phase-locked loop) for clock speed multiplication. The wide operating voltage range of 2.0V to 5.5V makes this microcontroller adaptable to various power environments, ensuring reliable performance in both battery-powered and line-powered applications.

Enhanced features include 13 channels of 10-bit Analog-to-Digital Converters (ADC), providing precise sensor interfacing and analog measurements. The device also boasts two Capture/Compare/PWM (CCP) modules, which are essential for generating accurate time delays, pulse generation, and handling complex waveforms.

Connectivity is facilitated through multiple serial communication options, such as the synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) modes, and a full-speed USB 2.0 compatible interface. Additionally, the PIC18F4520T-I/PT includes an Enhanced USART (EUSART) module, which provides support for serial communication over RS-232, RS-485, or LIN protocols.

This microcontroller comes in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications while offering enough I/O pins for complex tasks. The PIC18F4520T-I/PT is ideal for embedded systems, industrial controls, automation, automotive applications, and a wide range of other electronic systems that require a robust, programmable microcontroller.

With its extensive feature set, the PIC18F4520T-I/PT from Microchip Technology is a powerful choice for designers looking to implement a reliable and flexible microcontroller into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6553 $51.1742
30+ $3.4239 $102.7170
46+ $3.3083 $152.1818
66+ $3.0769 $203.0754
85+ $2.9612 $251.7020
106+ $2.8456 $301.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess