EN
  • EN
  • DE

PIC18F448-I/P

Part No PIC18F448-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP / PIC PIC? 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F448
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655560-PIC18F448-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F448-I/P CAD Model

Description

Microchip Technology PIC18F448-I/P Microcontroller

The PIC18F448-I/P is a high-performance microcontroller from Microchip Technology, renowned for its advanced features and capabilities suitable for a wide range of applications. This 8-bit microcontroller is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters.

At the heart of the PIC18F448-I/P lies a powerful RISC architecture that can execute most instructions in just a single cycle, making it incredibly efficient for complex tasks. The device operates at a maximum frequency of 40 MHz, providing robust processing power for time-sensitive operations.

This microcontroller comes with 32 KB of flash memory, which is ample space for storing application code. Its flash program memory is self-programmable under software control, which makes it easy to update the firmware in the field without needing additional programming hardware. Additionally, the PIC18F448-I/P boasts 1536 bytes of RAM and 256 bytes of EEPROM data memory, which are essential for data-intensive operations.

One of the standout features of the PIC18F448-I/P is its integrated 10-bit analog-to-digital converter (A/D) with up to 8 channels, allowing it to easily interface with analog sensors and devices. This makes it an ideal choice for applications requiring precise analog signal processing, such as in instrumentation and control systems.

Moreover, the microcontroller supports various communication protocols including USART, SPI, and I2C, enabling it to communicate with other microcontrollers, sensors, and peripherals. This versatility is crucial for the development of interconnected systems.

The PIC18F448-I/P is designed with power efficiency in mind, featuring a range of power-saving modes. It operates within a voltage range of 2.0V to 5.5V, which allows for flexibility in power supply design and is suitable for battery-operated applications.

For ease of use and implementation, the PIC18F448-I/P is available in a 40-pin PDIP (Plastic Dual In-line Package), ensuring compatibility with standard breadboards and sockets. This microcontroller is an excellent choice for designers looking for a robust, feature-rich MCU for their next project.

Whether you're designing industrial control systems, automotive applications, consumer electronics, or Internet of Things (IoT) devices, the PIC18F448-I/P from Microchip Technology offers a blend of performance, memory, and peripherals to meet your needs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7995 $52.1955
22+ $4.7586 $104.6892
33+ $4.6099 $152.1267
45+ $4.4612 $200.7540
58+ $4.3125 $250.1250
78+ $3.8663 $301.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess