EN
  • EN
  • DE

TDP158RSBR

Part No TDP158RSBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40WQFN / HDMI Interface 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications HDMI
Voltage - Supply 3.3V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Mounting Type Surface Mount
Base Product Number TDP158
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847635-TDP158RSBR
Ultra Librarian 3D Model Ultra Librarian TDP158RSBR CAD Model

Description

The TDP158RSBR is a cutting-edge HDMI retimer from the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit is designed to enhance signal integrity and extend the reach of high-definition multimedia interface (HDMI) signals. It is particularly useful in applications that require the transmission of high-bandwidth, digital video and audio signals over long cables or through complex systems.

Key Features

  • HDMI 2.0 Compliance: The TDP158RSBR supports HDMI 2.0 specifications, which means it can handle 4K resolution at 60Hz, providing ultra-high-definition video quality for a premium viewing experience.
  • Retimer Functionality: It features retimer technology that regenerates the HDMI signal, ensuring signal integrity and reducing electromagnetic interference (EMI) even over longer cable runs.
  • Enhanced Color Depth: With support for up to 16-bits per channel color depth, this product is capable of delivering rich, vibrant images with better gradation and detail.
  • Audio Return Channel (ARC): The device supports ARC, allowing the HDMI connection to transfer audio data upstream, eliminating the need for a separate audio cable.

Applications

The TDP158RSBR is ideal for a range of applications that require reliable transmission of high-definition video and audio signals. These include:

  • Digital TVs and set-top boxes
  • Home theater systems
  • Gaming consoles
  • Professional video editing and playback equipment
  • Commercial AV systems and digital signage

Technical Specifications

Some of the technical specifications that make the TDP158RSBR stand out include:

  • Support for HDMI 2.0, HDCP 1.4, and HDCP 2.2 protocols
  • 6 Gbps high-speed retimer function for each of the three TMDS channels
  • Low power consumption and advanced power management features
  • Robust ESD protection to ensure product longevity and reliability
  • Available in a compact, surface-mountable package for easy integration into various designs

In summary, the TDP158RSBR from Texas Instruments is an essential component for any application that demands the highest quality in video and audio signal transmission. Its advanced features ensure that it can deliver exceptional performance while maintaining signal integrity across various multimedia platforms.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3209 $51.2463
17+ $6.0069 $102.1173
26+ $5.8192 $151.2992
36+ $5.6315 $202.7340
46+ $5.4437 $250.4102
62+ $4.8806 $302.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess