EN
  • EN
  • DE

PIC18F25K40T-I/SS

Part No PIC18F25K40T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000801-PIC18F25K40T-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Packaging Tape & Reel (TR)
Core Processor PIC
Speed 64MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC18F25K40T-I/SS CAD Model

Description

Microchip Technology PIC18F25K40T-I/SS

The PIC18F25K40T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require sophisticated control and connectivity features. This MCU is part of the renowned PIC18F family, known for its robust architecture, enhanced features, and flexibility in various electronic designs.

Key Features:

  • Core: The PIC18F25K40T-I/SS is built on a high-performance 8-bit architecture with an enhanced Mid-Range core, offering a maximum CPU speed of 64 MHz.
  • Memory: It comes with 32 KB of Flash program memory, 2 KB of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The device features 24 programmable I/O pins and a rich set of integrated peripherals including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple communication interfaces such as UART, SPI, and I2C, and Capture/Compare/PWM (CCP) modules for advanced timing and control operations.
  • Low Power Consumption: With a variety of power-managing modes like Idle and Doze, the PIC18F25K40T-I/SS is optimized for low-power applications, making it ideal for battery-operated devices and power-sensitive designs.
  • Temperature Range: This MCU operates within an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Packaging: The device is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications.

Applications:

The versatility of the PIC18F25K40T-I/SS makes it ideal for a diverse range of applications, including industrial control systems, automotive electronics, consumer electronics, medical devices, and IoT (Internet of Things) applications. Its robust set of features and extended temperature range also make it a solid choice for harsh environment applications.

Overall, the PIC18F25K40T-I/SS from Microchip Technology is a powerful and reliable MCU that offers the perfect blend of performance, power efficiency, and peripheral integration for sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0941 $53.2233
30+ $3.3593 $100.7790
47+ $3.2543 $152.9521
64+ $3.1494 $201.5616
83+ $3.0444 $252.6852
110+ $2.7294 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,343 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess