EN
  • EN
  • DE

PIC18F24K42-I/SO

Part No PIC18F24K42-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168707-PIC18F24K42-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Base Product Number PIC18F24
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
RAM Size 1K x 8
Ultra Librarian 3D Model Ultra Librarian PIC18F24K42-I/SO CAD Model

Description

Microchip Technology PIC18F24K42-I/SO Microcontroller

The PIC18F24K42-I/SO from Microchip Technology is a high-performance microcontroller unit (MCU) that offers a versatile and efficient solution for a wide range of embedded applications. This 8-bit MCU is part of the PIC18 family, known for its robust architecture, extended temperature range, and low power consumption.

Key Features:

  • Core: The device features a PIC18 core with a maximum speed of 64 MHz, providing a balanced combination of processing power and efficiency for complex algorithms and control systems.
  • Memory: It comes with 16 KB of Flash memory for program storage and 2 KB of SRAM for data, ensuring sufficient space for your application code and variables.
  • I/O Pins: The MCU provides 18 versatile I/O pins that serve various functions, including digital I/O, analog inputs, and communication interfaces, offering flexibility for peripheral connections.
  • Communication Interfaces: It includes multiple communication peripherals such as SPI, I2C, UART, which allow for easy integration with other devices and components in a system.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurement and processing.
  • Timers and PWM: Equipped with various timers, including 8-bit and 16-bit timers, as well as PWM modules, the MCU can handle time-related tasks and control actuators with ease.
  • Operating Voltage: The operating voltage range of 1.8V to 3.6V allows for flexibility in power supply design and supports battery-powered applications.
  • Package: Housed in a 28-pin SOIC package, the PIC18F24K42-I/SO offers a compact footprint for space-constrained applications.

Applications:

The PIC18F24K42-I/SO is ideal for a range of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its rich set of peripherals and low-power operation make it a go-to choice for designers looking for a reliable and efficient MCU solution.

In summary, the PIC18F24K42-I/SO from Microchip Technology is a feature-rich microcontroller that combines performance, versatility, and power efficiency to meet the demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4563 $51.5823
50+ $2.0154 $100.7700
77+ $1.9524 $150.3348
106+ $1.8894 $200.2764
137+ $1.8265 $250.2305
184+ $1.6375 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,998 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess