EN
  • EN
  • DE

PIC18F23K20-I/SO

Part No PIC18F23K20-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088737-PIC18F23K20-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F23K20-I/SO CAD Model

Description

The PIC18F23K20-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide array of applications ranging from industrial controls to consumer electronics. This MCU is part of the popular PIC18F K20 family and comes in a small-outline (SO) package, making it ideal for space-constrained applications.

Key Features

  • Enhanced Flash Memory: The PIC18F23K20-I/SO features 8KB of flash memory, providing ample space for complex programs and the flexibility to update firmware in the field through In-Circuit Serial Programming™ (ICSP™).
  • High-Performance RISC CPU: With a powerful Reduced Instruction Set Computing (RISC) architecture, this MCU delivers fast processing speeds and efficient operation, ensuring smooth and responsive performance in demanding applications.
  • Extended Temperature Range: This device operates effectively across a wide temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Advanced Peripherals: The MCU includes a variety of integrated peripherals, such as an analog-to-digital converter (ADC), multiple timers, Enhanced Capture/Compare/PWM (ECCP) modules, and serial communication interfaces like USART, SPI, and I2C.
  • Low Power Consumption: The PIC18F23K20-I/SO is designed for energy efficiency, featuring several power-saving modes to reduce power consumption and extend battery life in portable applications.

Applications

The versatility of the PIC18F23K20-I/SO makes it an excellent choice for a broad range of applications. It is commonly used in automation systems, automotive electronics, smart sensors, home appliances, and medical devices. Its robust feature set and reliability also make it a preferred choice for developing Internet of Things (IoT) devices and embedded systems.

Technical Specifications

Parameter Value
Package Type SO
Flash Memory 8KB
Operating Voltage Range 2.0V to 5.5V
Operating Temperature Range -40°C to 85°C
Number of Pins 28

In summary, the PIC18F23K20-I/SO from Microchip Technology is a robust, versatile, and power-efficient microcontroller that is well-suited for a multitude of electronic applications. Its combination of advanced features and reliability makes it a smart choice for designers and engineers looking to develop high-performance and cost-effective products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0978 $54.8802
20+ $5.0033 $100.0660
31+ $4.8469 $150.2539
43+ $4.6906 $201.6958
56+ $4.5342 $253.9152
74+ $4.0652 $300.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess