EN
  • EN
  • DE

AT45DB161B-TI-2.5

Part No AT45DB161B-TI-2.5
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 15MHZ 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (528 Bytes x 4096 pages)
Clock Frequency 15MHz
Write Cycle Time - Word, Page 14ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 769015-AT45DB161B-TI-2.5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB161B-TI-2.5 CAD Model

Description

Microchip Technology AT45DB161B-TI-2.5 Product Overview

The AT45DB161B-TI-2.5 is a high-performance 16-megabit DataFlash memory chip from Microchip Technology, designed to offer a versatile storage solution for a wide range of applications. With its fast read and write capabilities, low power consumption, and a wide voltage range of 2.5V to 3.6V, this serial interface Flash memory is ideal for use in portable and battery-operated devices.

Key Features

  • Capacity: 16-megabit / 2-megabyte
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Operating Voltage: 2.5V to 3.6V
  • High-Speed Read: Supports RapidS serial interface for high-speed data transfer
  • Page Size: 512/528 bytes per page programmable
  • Endurance: 100,000 write/erase cycles per page minimum
  • Data Retention: 20 years at 85°C
  • Temperature Range: Industrial (-40°C to 85°C)

Applications

The AT45DB161B-TI-2.5 is a versatile chip that can be utilized in a multitude of applications, including but not limited to:

  • Digital cameras and MP3 players
  • Smart cards and SIM cards
  • Medical devices and instrumentation
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunications equipment

Reliability and Durability

Microchip Technology ensures that the AT45DB161B-TI-2.5 meets rigorous quality and performance standards. The chip's high endurance and long data retention capabilities make it a reliable choice for critical applications where data integrity is paramount.

Easy Integration

The compact form factor and SPI compatibility of the AT45DB161B-TI-2.5 allow for easy integration into existing designs, reducing development time and simplifying system design. Its advanced features and robust operation make it an excellent choice for designers looking to incorporate a reliable data storage solution into their products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess