EN
  • EN
  • DE

PGA2505IDB

Part No PGA2505IDB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Digitally-Controlled MICROPHONE PREAMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SoundPlus
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage ±4.75 V ~ 5.25 V
Features Differential Inputs, Microphone, SPI
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-SSOP
Package 24-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1237169-PGA2505IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PGA2505
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PGA2505IDB CAD Model

Description

Texas Instruments PGA2505IDB Microphone Preamplifier

The PGA2505IDB from Texas Instruments is a high-quality, low-noise microphone preamplifier designed for professional audio applications. This sophisticated integrated circuit is built to provide a premium solution for microphone preamplification, ensuring that audio signals are captured with clarity and precision.

At the heart of the PGA2505IDB is a digitally-controlled analog variable-gain amplifier (VGA). This allows for precise adjustment of the gain in 1 dB steps over a wide range, from 10 dB to 65 dB, making it highly versatile for various recording situations. The gain can be controlled either through a serial peripheral interface (SPI) or via a simple pin-strapped control method, providing flexibility in integration with different system designs.

The device features a low-noise, low-distortion design, which is critical for maintaining the integrity of the audio signal. The PGA2505IDB boasts a signal-to-noise ratio (SNR) of 120 dB and total harmonic distortion plus noise (THD+N) of 0.0005%, ensuring that the audio captured is as true to the original source as possible. This makes it an excellent choice for high-end studio recording, broadcasting, and sound reinforcement applications.

Another key feature of the PGA2505IDB is its differential inputs, which provide improved common-mode rejection and help to reduce unwanted noise from external sources. This is particularly useful in environments with high levels of electromagnetic interference (EMI).

The device is housed in a compact 24-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained designs. It operates over a wide supply voltage range from ±5V to ±15V, allowing for integration into a variety of power environments.

Overall, the PGA2505IDB from Texas Instruments represents a top-tier choice for professionals seeking a microphone preamplifier that delivers exceptional audio quality without compromise. Its combination of flexibility, high performance, and ease of use make it an essential component in any serious audio signal chain.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7656 $93.5312
3+ $38.3718 $115.1154
5+ $37.1727 $185.8635
6+ $35.9736 $215.8416
8+ $34.7745 $278.1960
10+ $31.1771 $311.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,452 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess