EN
  • EN
  • DE

PIC18F1330-I/SS

Part No PIC18F1330-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC18F1330
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655472-PIC18F1330-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F1330-I/SS CAD Model

Description

The PIC18F1330-I/SS from Microchip Technology is a high-performance microcontroller that is part of the PIC18F family, renowned for its advanced features and capabilities in embedded systems. This particular microcontroller is designed to meet the demanding needs of a wide range of applications, from automotive systems to industrial automation, consumer electronics, and beyond.

With its enhanced flash memory technology, the PIC18F1330-I/SS provides a robust platform for developers who require a combination of power and flexibility. The device operates at a maximum frequency of 40 MHz, and its flash memory allows for self-programming, which is a valuable feature for in-field firmware updates. The microcontroller comes equipped with 4096 bytes of flash memory, 256 bytes of RAM, and 256 bytes of EEPROM, offering ample space for complex applications and data storage.

The PIC18F1330-I/SS boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise sensor readings and analog signal processing. It also features two Capture/Compare/PWM (CCP) modules, which are essential for generating accurate and reliable PWM signals for motor control and other timing-sensitive tasks.

Connectivity is another area where this microcontroller excels, as it includes a synchronous serial port that can be configured for SPI or I2C communication, enabling easy integration with other devices and sensors. Furthermore, the device has a robust set of safety features, such as Power-On Reset (POR), Brown-Out Reset (BOR), and a Watchdog Timer (WDT), ensuring reliable operation even in harsh conditions.

Packaged in a 20-lead SSOP (Shrink Small Outline Package), the PIC18F1330-I/SS is designed for space-constrained applications while providing the necessary I/O ports and functionality for complex tasks. Its industrial temperature range of -40°C to 85°C guarantees performance in extreme environments, making it a versatile choice for designers looking to create durable and high-performing products.

Whether you're developing an advanced control system, a smart sensor network, or any application requiring a dependable microcontroller, the PIC18F1330-I/SS is an excellent choice that offers a balance of power, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7371 $54.1597
16+ $6.3484 $101.5744
25+ $6.1500 $153.7500
34+ $5.9516 $202.3544
44+ $5.7532 $253.1408
59+ $5.1581 $304.3279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess