EN
  • EN
  • DE

H11A617B300

Part No H11A617B300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 63% at 10mA
Current Transfer Ratio (Maximum) 125% at 10mA
Rise / Fall Time 2.4μs, 2.4μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.35V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178137-H11A617B300
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian H11A617B300 CAD Model

Description

The ON Semiconductor H11A617B300 is a high-performance optocoupler designed to meet the stringent requirements of industrial, commercial, and residential applications. This optoelectronic device provides electrical isolation between its input and output, ensuring the integrity of sensitive circuits by preventing high voltages or currents from being transmitted across the isolation barrier.

Key Features

  • High Isolation Voltage: The H11A617B300 offers a high isolation voltage of 5300 Vrms, providing excellent protection for electronic devices from electrical surges and spikes.
  • Current Transfer Ratio (CTR): With a CTR range of 50% to 600%, this optocoupler ensures reliable signal transmission and is suitable for a variety of digital interfacing applications, including microprocessor inputs, digital logic inputs, and MOS devices.
  • Industry Standard Dual-in-line Package: The device comes in a standard 6-pin DIP package, making it easy to integrate into existing designs and PCB layouts.
  • Wide Operating Temperature Range: The operating temperature range of -55°C to +100°C allows the H11A617B300 to perform reliably in a wide range of environmental conditions.
  • Lead-Free and RoHS Compliant: This product adheres to environmental regulations by being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The H11A617B300 is suited for various applications where signal isolation is critical. These include:

  • Power supply regulation and control
  • Isolated error amplifiers
  • Industrial control systems
  • Signal transmission between circuits of different potentials and impedances

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The H11A617B300 optocoupler is no exception, as it is manufactured under strict quality control processes to ensure high performance and durability for the end-user. With its robust design and ON Semiconductor's reputation, customers can trust in the H11A617B300 for their critical isolation needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess