EN
  • EN
  • DE

PIC17C43-16/PQ

Part No PIC17C43-16/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 042178-PIC17C43-16/PQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C43-16/PQ CAD Model

Description

Microchip Technology's PIC17C43-16/PQ Microcontroller

The PIC17C43-16/PQ is a high-performance 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This versatile and powerful microcontroller is built to handle a wide array of applications ranging from industrial controls to automotive systems, and from consumer electronics to embedded utilities. With its robust architecture and enhanced features, the PIC17C43-16/PQ stands out as a reliable choice for designers looking for a blend of performance and flexibility.

This microcontroller is based on Microchip's PIC17Cxxx family and operates at a maximum frequency of 16 MHz. It is equipped with a substantial 8K x 16-bit on-chip program memory, ensuring ample space for complex applications. Additionally, it offers 454 bytes of data RAM, which provides a solid foundation for data-intensive operations.

The PIC17C43-16/PQ comes in a 44-pin PQFP (Plastic Quad Flat Pack) package, which makes it suitable for space-constrained applications while still providing enough I/O pins for most tasks. It boasts a wide operating voltage range from 4.5V to 5.5V, allowing it to be used in various power environments and ensuring compatibility with a range of peripherals.

Some of the key features of this microcontroller include:

  • Two 8-bit timers and two 16-bit timers, offering precise timing and count operations.
  • A powerful Watchdog Timer (WDT) for system reliability and recovery from unexpected conditions.
  • An advanced Programmable Low Voltage Detection (PLVD) module for monitoring power supply levels.
  • Power-on Reset (POR) and Brown-out Reset (BOR) functions for improved system stability.
  • Integrated USART module for serial communication, which is essential for networking applications.
  • Robust Peripheral Interface capabilities including PWM outputs and capture/compare functionality.

The PIC17C43-16/PQ's instruction set is highly optimized for control applications, featuring a rich set of branch, logic, and arithmetic operations. This microcontroller also supports interrupt handling capabilities, making it ideal for real-time tasks where quick response to external events is crucial.

Whether you're developing a sophisticated industrial system or a simple consumer gadget, the PIC17C43-16/PQ from Microchip Technology provides the computational power, memory capacity, and functional versatility needed to create a reliable and efficient design.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4719 $66.9438
5+ $27.4636 $137.3180
7+ $26.6054 $186.2378
9+ $25.7473 $231.7257
12+ $24.8891 $298.6692
16+ $22.3146 $357.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess