EN
  • EN
  • DE

PIC16F1705-I/ST

Part No PIC16F1705-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 8x10b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1088387-PIC16F1705-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1705-I/ST CAD Model

Description

Microchip Technology's PIC16F1705-I/ST Microcontroller

The PIC16F1705-I/ST is a versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This microcontroller is part of Microchip's Enhanced Mid-range Core product line, which is known for its low power consumption and high performance.

With its 14-pin TSSOP (Thin Shrink Small Outline Package), the PIC16F1705-I/ST offers a compact footprint while still providing ample I/O options for interfacing with sensors, actuators, and other peripherals. The microcontroller operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

The device comes equipped with 14 KB of flash memory, allowing for robust program storage, and 1 KB of RAM for efficient data handling. Additionally, it has 256 bytes of EEPROM, which provides space for non-volatile data storage, useful for storing settings or calibration data that must be preserved across power cycles.

Among its many features, the PIC16F1705-I/ST boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise measurement of analog signals. This makes it ideal for sensor interfacing and data acquisition tasks. The microcontroller also includes two comparators, a 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities, and a host of other peripherals such as PWM modules, timers, and serial communication interfaces like I2C, SPI, and EUSART.

For developers, Microchip provides comprehensive support in the form of the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the programming and configuration of the device, helping to accelerate the development process. The microcontroller also supports in-circuit serial programming (ICSP) for easy in-system updates and debugging.

In summary, the PIC16F1705-I/ST from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features in a compact package, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1609 $52.2405
105+ $0.9526 $100.0230
165+ $0.9228 $152.2620
225+ $0.8930 $200.9250
290+ $0.8633 $250.3570
390+ $0.7740 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess