EN
  • EN
  • DE

PIC16F1578-I/SS

Part No PIC16F1578-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1578
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1084957-PIC16F1578-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1578-I/SS CAD Model

Description

Microchip Technology's PIC16F1578-I/SS Microcontroller

The PIC16F1578-I/SS is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of Microchip's extensive PIC16F family that is known for its robust performance and flexibility, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer electronics, and telecommunication sectors.

This particular model is housed in a 20-SSOP (Shrink Small Outline Package) form factor, offering a compact footprint while still providing ample I/O options for interfacing with other components. The PIC16F1578-I/SS operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

Key Features:

  • CPU: The device features a high-performance RISC CPU with a 14-bit instruction set that enables efficient processing and control tasks.
  • Memory: It boasts 3.5KB of flash memory for program storage, 256 bytes of EEPROM for data storage, and 512 bytes of RAM for operational data handling.
  • I/O Ports: The MCU comes with 18 I/O pins, which can be programmed for various functions, including digital input/output and analog-to-digital conversion.
  • Timers and PWM: It includes multiple timers and up to four PWM modules, which are essential for tasks that require precise timing and control, such as motor control and LED dimming.
  • Communication Interfaces: The PIC16F1578-I/SS supports various serial communication interfaces including I2C, SPI, and UART, facilitating easy data exchange with sensors, actuators, and other microcontrollers.
  • Power Management: With its wide operating voltage range of 2.3V to 5.5V, the MCU also features a Power-Saving Sleep mode, contributing to energy-efficient designs.

With its integrated analog features like an ADC with Computation (ADC2), multiple PWMs, and complementary waveform generator (CWG) peripherals, the PIC16F1578-I/SS is particularly well-suited for control-oriented applications. Its robust feature set also makes it an excellent choice for custom applications that require programmable logic controllers (PLCs), interface panels, and other embedded systems.

Overall, the PIC16F1578-I/SS from Microchip Technology is a reliable and adaptable microcontroller that offers an impressive blend of performance, memory, and I/O capabilities, all packed into a small, efficient package.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6058 $52.1160
47+ $2.1381 $100.4907
73+ $2.0713 $151.2049
100+ $2.0045 $200.4500
130+ $1.9376 $251.8880
173+ $1.7372 $300.5356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess