Product Overview
The PIC16LF747T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This MCU is part of the PIC16 family, known for its versatility and reliability in a wide array of applications.
Key Features
- Core: The PIC16LF747T-I/PT features a powerful 8-bit architecture that is ideal for applications requiring an optimal balance between power efficiency and processing capability.
- Speed: It operates at a maximum frequency of 20 MHz, providing swift execution of instructions and efficient system performance.
- Memory: Equipped with 14 KB of Flash program memory and 368 bytes of RAM, this MCU can handle complex programs and multitasking operations.
- I/O Pins: The device comes with 33 input/output pins, offering flexibility in interfacing with peripherals and other components.
- Analog-to-Digital Converter: An integrated 10-bit, 14-channel ADC allows the MCU to convert analog signals into digital data for processing.
- Communication Peripherals: It includes standard communication interfaces such as USART, SPI, and I²C, enabling easy data exchange with other devices.
- Temperature Range: The PIC16LF747T-I/PT operates within an extended temperature range, making it suitable for industrial applications.
- Supply Voltage: It supports a supply voltage range of 2.0V to 5.5V, ensuring compatibility with various power sources and systems.
- Package: The device is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is conducive for space-constrained applications.
Applications
The versatility of the PIC16LF747T-I/PT makes it an ideal choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and consumer electronics. Its robust feature set and extended temperature range also make it suitable for harsh environments and demanding applications.
Quality and Reliability
Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The PIC16LF747T-I/PT is designed to uphold these standards, ensuring long-term performance and stability in your projects and products.