EN
  • EN
  • DE

PIC16LF627AT-I/SO

Part No PIC16LF627AT-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LF627
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF627AT-I/SODKR,PIC16LF627AT-I/SO-ND,PIC16LF627AT-I/SO-NDR,PIC16LF627AT-I/SOCT,PIC16LF627AT-I/SOTR
Standard Package 1,100
Win Source Part Number 1318827-PIC16LF627AT-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF627AT-I/SO CAD Model

Description

Microchip Technology PIC16LF627AT-I/SO Microcontroller

The PIC16LF627AT-I/SO is a high-performance, flash-based 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide range of applications, from simple to complex embedded systems. It is particularly suitable for automation, consumer electronics, automotive industries, and more, providing a reliable and cost-effective solution for designers and engineers.

With its enhanced flash memory technology, the PIC16LF627AT-I/SO ensures increased flexibility and ease of programming while reducing the time to market for various products. The microcontroller operates within a voltage range of 2.0V to 5.5V, making it an excellent choice for low-power applications and battery-operated devices.

Key features of the PIC16LF627AT-I/SO include:

  • Memory: It boasts a 1.75KB of flash program memory, 128 bytes of EEPROM data memory, and 224 bytes of RAM, ensuring ample space for code and data storage.
  • Speed: The microcontroller has a maximum CPU speed of 20MHz, providing a balanced performance for various applications.
  • I/O Ports: It comes with 18 I/O pins, which are highly configurable to suit a wide range of peripheral interfaces and user-defined functionalities.
  • Timers: It includes two timers, offering precision timing and counting capabilities for tasks that require accurate time intervals.
  • Communication Peripherals: This device supports serial communication via USART, enabling easy data transfer and interfacing with other devices.
  • Power-Saving Features: The microcontroller includes power-saving modes such as Power-down mode and Watchdog Timer, which help in reducing overall power consumption.

The PIC16LF627AT-I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package with 18 pins, making it a space-saving option for PCB designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Microchip's commitment to quality is evident in the PIC16LF627AT-I/SO, which is designed to meet the rigorous demands of modern electronic systems. With its robust feature set, this microcontroller stands as an optimal choice for designers looking to integrate a dependable and programmable heart into their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess