EN
  • EN
  • DE

ST72C254G2M3/TR

Part No ST72C254G2M3/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 128088-ST72C254G2M3/TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ST72C254G2M3/TR CAD Model

Description

The ST72C254G2M3/TR is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring robust performance in a compact package. This MCU is part of the ST7 family, which is renowned for its high integration, performance, and reliability.

Key Features

  • Core: The ST72C254G2M3/TR is built around an 8-bit CPU, offering a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: It comes equipped with 2KB of RAM and 32KB of Flash memory, providing ample space for complex programs and data storage without external memory components.
  • Clock Frequency: The MCU operates at up to 8 MHz, ensuring swift execution of instructions and efficient system performance.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) ports for interfacing with a variety of peripherals and external devices.
  • Communication Interfaces: The ST72C254G2M3/TR includes I2C, SPI, and UART interfaces, allowing for seamless communication with other ICs and external modules.
  • Supply Voltage: It operates over a wide supply voltage range, typically from 3.3V to 5.5V, which is suitable for both battery-powered and mains-operated applications.
  • Temperature Range: The robust design ensures reliable operation over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The MCU is available in a TQFP32 package, which is conducive to space-saving PCB designs.

Applications

The ST72C254G2M3/TR is an excellent choice for a variety of applications, including but not limited to, home appliances, automotive systems, industrial controls, and consumer electronics. Its robust feature set ensures that developers can rely on this MCU to deliver performance and reliability in their products.

Conclusion

In summary, the ST72C254G2M3/TR from STMicroelectronics is a feature-rich and reliable MCU that provides a cost-effective solution for a broad spectrum of applications. Its combination of memory, communication interfaces, and robust design make it a go-to choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess