EN
  • EN
  • DE

PIC16LF18346-I/SS

Part No PIC16LF18346-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LF18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889587-PIC16LF18346-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18346-I/SS CAD Model

Description

Product Overview: PIC16LF18346-I/SS

The PIC16LF18346-I/SS is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 8-bit MCU is part of the enhanced mid-range PIC16 family, offering an excellent solution for designers who require advanced features and operations in a small package.

Key Features

  • Core: The MCU operates on a precision 16 MHz internal oscillator and features a mid-range 8-bit architecture with an extended instruction set for enhanced computational performance.
  • Memory: It comes equipped with 28 KB of flash program memory, 2 KB of SRAM, and 256 bytes of data EEPROM, making it suitable for complex programs and data storage.
  • I/O Pins: The device offers up to 35 I/O pins, providing ample connectivity options for peripheral devices and user interfaces.
  • Communication Peripherals: It includes multiple communication modules such as I2C, SPI, and EUSART for serial communication, enabling seamless integration with other devices and systems.
  • 12-Bit ADC: Featuring a 12-bit Analog-to-Digital Converter with Computation (ADCC), the MCU can perform advanced calculations on the measured analog values without requiring CPU intervention.
  • Power Management: The PIC16LF18346-I/SS is designed for low-power operation with several power-saving modes, making it ideal for battery-powered and portable applications.
  • Temperature Range: It operates within an extended temperature range, ensuring reliable performance in diverse environments.

Applications

With its robust feature set, the PIC16LF18346-I/SS is suitable for a multitude of applications, including industrial control systems, automotive systems, consumer electronics, IoT devices, and medical devices.

Package and Quality

The MCU is available in a 28-lead SSOP (Shrink Small Outline Package) that is both space-saving and offers a reliable connection for printed circuit boards (PCBs). Microchip Technology ensures high standards of quality and reliability, making the PIC16LF18346-I/SS a trustworthy choice for your embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess