EN
  • EN
  • DE

PIC16LF1705-I/SL

Part No PIC16LF1705-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16LF1705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889570-PIC16LF1705-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1705-I/SL CAD Model

Description

Microchip Technology's PIC16LF1705-I/SL

The PIC16LF1705-I/SL is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, particularly in the fields of automation, consumer electronics, and automotive systems. This versatile microcontroller is part of Microchip's extensive PIC16F family, renowned for its low-power consumption and robust feature set.

At the heart of the PIC16LF1705-I/SL is a precision 16 MHz internal oscillator that ensures reliable operation without the need for external clock components, thus reducing the overall system cost and complexity. The device operates at a voltage range of 1.8V to 3.6V, which makes it ideal for battery-operated and portable applications where power efficiency is critical.

With a total of 14 I/O pins, this microcontroller provides ample connectivity for interfacing with sensors, actuators, and other peripheral devices. It also boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling it to easily handle analog inputs without the need for additional components. The ADC's high resolution allows for precise measurement, which is essential for applications requiring accurate sensor data processing.

The PIC16LF1705-I/SL is equipped with 7 KB of flash memory and 256 bytes of EEPROM, providing sufficient space for application code and data storage. Moreover, its 512 bytes of RAM ensures smooth operation and data handling during runtime. The microcontroller also features various serial communication modules, including I2C, SPI, and EUSART, offering flexibility in communication with other devices and systems.

Enhanced safety features such as Power-on Reset (POR), Brown-out Reset (BOR), and an extended Watchdog Timer (WDT) contribute to the reliable operation of the microcontroller under varying conditions. These features help to prevent data corruption and ensure the system continues to function even in the event of unexpected power fluctuations or system errors.

Overall, the PIC16LF1705-I/SL from Microchip Technology is a powerful and efficient solution for developers looking to create sophisticated and energy-conscious applications. Its robust feature set, combined with its ease of use, makes it a popular choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4234 $73.6936
8+ $15.1166 $120.9328
12+ $14.6442 $175.7304
17+ $14.1719 $240.9223
22+ $13.6995 $301.3890
29+ $12.2823 $356.1867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess