EN
  • EN
  • DE

PIC16LF1459-I/ML

Part No PIC16LF1459-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series PIC16LF1459
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802805-PIC16LF1459-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1459-I/ML CAD Model

Description

Product Overview: PIC16LF1459-I/ML

The PIC16LF1459-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology. It is part of Microchip's extensive PIC16 family, known for their ease of use, low power consumption, and advanced peripherals. This particular model comes in a 20-pin QFN package and is designed for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • CPU: The device features a precision-engineered RISC architecture with a CISC instruction set, optimized for efficiency in both power and space, making it ideal for embedded applications.
  • Memory: It boasts 14 KB of Flash program memory, 1024 bytes of SRAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Speed: With a maximum CPU speed of 48 MHz, the PIC16LF1459-I/ML ensures swift processing capabilities, which is crucial for time-sensitive tasks.
  • Low Power: As part of the LF series, this microcontroller is optimized for low power consumption, featuring several power-saving modes to extend battery life in portable applications.
  • Peripherals: A rich set of integrated peripherals includes an ADC with up to 12 channels, multiple PWM modules, comparators, and a USB 2.0 compliant module, enabling versatile interfacing with a variety of sensors and actuators.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Serial Communication: Comprehensive serial communication capabilities are provided through I2C, SPI, and EUSART interfaces, facilitating easy integration with other ICs and external modules.

Applications

The PIC16LF1459-I/ML is suited for an array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Portable devices

With its robust feature set and Microchip's reputation for quality, the PIC16LF1459-I/ML is an excellent choice for designers looking to leverage a powerful yet energy-efficient microcontroller in their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4789 $53.7468
28+ $3.6750 $102.9000
43+ $3.5601 $153.0843
59+ $3.4453 $203.2727
76+ $3.3304 $253.1104
101+ $2.9859 $301.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,988 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess