EN
  • EN
  • DE

PIC16LC770-I/P

Part No PIC16LC770-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name PIC16LC770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC770I/P, PIC16LC770-I/P-NDR
Quantity per package 22
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889539-PIC16LC770-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC770-I/P CAD Model

Description

Microchip Technology PIC16LC770-I/P Microcontroller

The PIC16LC770-I/P is a high-performance, low-power microcontroller from Microchip Technology, renowned for its efficient control of electronic devices in a wide array of applications. This 8-bit microcontroller is part of the PIC family that has been widely adopted due to its versatility, reliability, and ease of use. It is designed to deliver exceptional performance in embedded systems with its integrated analog features and digital peripherals.

Key Features:

  • Core: The PIC16LC770-I/P is built around a powerful 8-bit processor that can operate at a maximum speed of 20 MHz, providing swift processing capabilities for complex tasks.
  • Memory: It comes with 1.75 KB of flash program memory, which is ample for small to medium-sized applications. Additionally, it includes 68 bytes of data RAM and 64 bytes of EEPROM for data storage, allowing for efficient data handling and parameter storage.
  • I/O Pins: The device features 12 input/output pins, which are highly flexible and can be configured for various interfacing needs. These pins support various digital peripherals and enable the microcontroller to interact with other devices and sensors.
  • Analog-to-Digital Converter (ADC): A built-in 8-channel, 8-bit ADC allows the microcontroller to convert analog signals to digital, making it suitable for applications that require sensor interfacing and data acquisition.
  • Timers: It includes two 8-bit timers and one 16-bit timer, which are essential for time-related operations such as pulse width modulation (PWM), event counting, and interval timing.
  • Power Efficiency: With its low-power design, the PIC16LC770-I/P is optimized for battery-powered and power-sensitive applications. It supports various power-saving modes, ensuring efficient energy consumption.
  • Package: The device is available in a 14-pin PDIP (Plastic Dual In-line Package) format, which is suitable for through-hole mounting, making it easy to integrate into various PCB designs.

Applications:

The PIC16LC770-I/P is ideal for a range of applications, including but not limited to consumer electronics, automation systems, automotive modules, and custom embedded solutions. Its robust architecture and comprehensive feature set make it a go-to choice for designers looking for a reliable microcontroller for their next project.

Overall, the PIC16LC770-I/P from Microchip Technology stands out as a microcontroller that balances performance, power efficiency, and functionality, making it a valuable component in the development of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8198 $74.4594
6+ $20.3650 $122.1900
9+ $19.7286 $177.5574
13+ $19.0922 $248.1986
16+ $18.4557 $295.2912
21+ $16.5465 $347.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
In Stock: 17 pieces Factory Stock: 17 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess