Microchip Technology's PIC16F15323-I/SL Microcontroller
The PIC16F15323-I/SL is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded applications. This MCU belongs to Microchip's extensive PIC16F family, known for their robust performance and reliability in various electronic systems.
At the heart of the PIC16F15323-I/SL is a high-performance RISC CPU with a rich feature set that includes:
- Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
- Flash Program Memory: 2KB with self-read/write capabilities
- SRAM Data Memory: 128 Bytes
- EEPROM Data Memory: 64 Bytes
- Operating Speed: DC – 32 MHz clock input
- Operating Voltage Range: 1.8V to 5.5V, suitable for low-power and battery-powered applications
With its integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), the PIC16F15323-I/SL offers precision analog sensing capabilities, making it ideal for sensor interfacing and data acquisition tasks. It also features a 5-bit Digital-to-Analog Converter (DAC) that provides an adjustable reference voltage for comparators or an adjustable bias for analog circuits.
The MCU's communication needs are served by its I2C, SPI, and UART interfaces, allowing it to connect with other microcontrollers, sensors, and peripheral devices. Its two Comparators with Voltage Reference make it suitable for a variety of control applications, and the four PWM channels enable precise control over motor speed and LED dimming.
For enhanced security and system management, the PIC16F15323-I/SL includes features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST). It also has Programmable Brown-out Reset (BOR) and Extended Watchdog Timer (WDT) to ensure the system operates reliably under different conditions.
This microcontroller comes in a 14-pin SOIC package, denoted by the "-I/SL" suffix, making it compact and suitable for space-constrained applications. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F15323-I/SL provides a balance of power, flexibility, and ease of use for your next project.