Product Overview: PIC16LC54C-04/P
The PIC16LC54C-04/P is a high-performance microcontroller unit (MCU) manufactured by Microchip Technology, known for its reliability and versatility in a wide range of embedded applications. This particular model is a member of the PIC16C family of microcontrollers that are renowned for their user-friendly features and cost-effectiveness.
Key Features
- CPU: The PIC16LC54C-04/P is built around an 8-bit architecture, providing a solid balance between performance and power consumption.
- Speed: This MCU operates at a speed of 4 MHz, ensuring swift processing capabilities for a variety of tasks.
- Program Memory: It comes with 512 words of EPROM, allowing for sufficient space to store application code.
- Data Memory: The device includes 25 bytes of RAM, providing the necessary space for data manipulation and storage during operation.
- I/O Ports: There are 12 general purpose I/O pins, which can be configured to interface with various peripherals and external devices.
- Timers: An integrated 8-bit timer helps in managing time-related tasks, such as generating delays or measuring intervals.
- Supply Voltage: The operating voltage range of 2.5V to 5.5V makes this MCU versatile for use in both low and standard voltage applications.
- Package: The PIC16LC54C-04/P is available in a PDIP (Plastic Dual In-line Package) form, ensuring ease of handling and soldering onto a PCB.
Applications
Due to its compact size and comprehensive feature set, the PIC16LC54C-04/P is ideal for use in a variety of applications, including:
- Automotive systems
- Consumer electronics
- Industrial controls
- Medical devices
- Hobbyist projects and DIY electronics
Conclusion
The PIC16LC54C-04/P from Microchip Technology is a robust and cost-effective solution for designers looking to incorporate a reliable MCU into their projects. Its combination of programmability, I/O options, and operational flexibility make it a go-to choice for a broad spectrum of electronic applications.