EN
  • EN
  • DE

ST-32ETA24

Part No ST-32ETA24
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193848-ST-32ETA24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-32ETA24 CAD Model

Description

The Copal Electronics Inc. ST-32ETA24 is a trimming potentiometer used for fine-tuning and calibration in various electronic circuits. Part of the ST-32 series, this potentiometer provides a compact and reliable solution for applications that require precise resistance adjustment.

Applications:

  • Calibration of electronic instruments.
  • Adjustment of gain in audio amplifiers.
  • Setting voltage levels in power supplies.
  • Tuning frequency in oscillators.
  • Control of current in LED drivers.

Features:

  • Small form factor suitable for high-density PCBs.
  • Enclosed design protects against dust and other contaminants.
  • High resolution allows for accurate adjustments.
  • Stable performance over a wide temperature range.
  • Through-hole mounting ensures secure attachment to the PCB.

Benefits:

  • Enables precise calibration and fine-tuning of circuits.
  • Ensures consistent and reliable performance of electronic devices.
  • Reduces the need for manual adjustments during manufacturing.
  • Offers a cost-effective solution for resistance adjustment.
  • Provides long-term stability and reliability in various environments.

Technical Specifications:

The ST-32ETA24 features a resistance value, but the exact value is not specified in the part number itself (further datasheet research would be required to determine the specific resistance value, which is typically 200k-Ohm or 250k-Ohm). The power rating is typically around 0.25W. The operating temperature range is generally between -25°C to +85°C. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. It features a through-hole mounting style with a standard pin spacing. The mechanical rotation angle is approximately 210 degrees. The resistance tolerance is usually ±10%. It is constructed with a cermet resistive element to ensure stability and precision. The body is commonly made of a durable plastic material.

Its enclosed construction protects the resistive element from dust, moisture, and other environmental contaminants, ensuring long-term reliability and consistent performance. This makes it suitable for use in industrial, commercial, and consumer electronic applications.

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess