EN
  • EN
  • DE

DS1855B-050+

Part No DS1855B-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Composition Potentiometer
Frequency 400 kHz
Interface I2C
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 500 µA
Number of Circuits 2
Number of Pins 16
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Win Source Part Number 1127730-DS1855B-050+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1855B-050+ CAD Model

Description

The DS1855B-050+ from Maxim Integrated is a versatile digital potentiometer that serves a wide range of applications requiring variable resistance settings controlled digitally. This precision device is integrated into a compact 10-µMAX package, making it suitable for space-constrained applications while providing robust performance and reliability.

Key Features

  • Resistance Value: The DS1855B-050+ offers a resistance value of 50kΩ, which can be adjusted through digital inputs to suit various circuit requirements.
  • Resolution: With a high resolution of 256 positions, this digital potentiometer allows for fine-grained control over the resistance settings, enabling precise adjustments for sensitive applications.
  • Non-Volatile Memory: The device includes non-volatile memory (EEPROM) that retains the resistance setting even when the power is turned off, ensuring consistent performance across power cycles.
  • Interface: Communication with the DS1855B-050+ is facilitated through a 2-wire serial interface, compatible with I²C protocols, making it easy to integrate into existing systems with minimal wiring.
  • Operating Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various logic levels and system power supplies.
  • Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +85°C, suitable for industrial and commercial environments.

Applications

The DS1855B-050+ is ideal for applications such as:

  • Adjustable power supplies
  • Gain control in audio systems
  • Calibration and tuning in instrumentation
  • Feedback systems requiring variable resistance

With its combination of digital precision, non-volatile memory, and convenient serial interface, the DS1855B-050+ digital potentiometer from Maxim Integrated is an excellent choice for designers looking to add adjustable resistance capabilities to their electronic designs while maintaining a small footprint.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess