EN
  • EN
  • DE

PIC16F88T-I/SS

Part No PIC16F88T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 042170-PIC16F88T-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F88T-I/SS CAD Model

Description

The PIC16F88T-I/SS is a versatile and powerful microcontroller from Microchip Technology, designed for embedded systems requiring low power consumption and high performance in a small package. This 8-bit microcontroller is part of Microchip's renowned PIC16F family and is particularly popular in a wide range of applications, from industrial controls to consumer electronics.

Key Features

  • High-Performance RISC CPU: The PIC16F88T-I/SS features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, maximizing its efficiency and speed.
  • Flash Memory: Equipped with 7 KB of flash memory, this microcontroller provides ample space for application code and is reprogrammable, which is ideal for rapid development and iteration of embedded designs.
  • RAM and EEPROM: It includes 256 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage, ensuring that critical data is preserved even when the power is turned off.
  • I/O Ports: The device offers versatile I/O options with up to 18 programmable I/O pins, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Analog Features: It comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, making it suitable for analog signal processing and measurement applications.
  • Communication Peripherals: The microcontroller supports serial communication via USART, SPI, and I²C modules, facilitating easy data exchange with other devices.
  • Temperature Range: The PIC16F88T-I/SS operates over an industrial temperature range, making it reliable for use in harsh environments.
  • Power-Saving Modes: Multiple power-saving modes, including Idle and Power-down modes, help to minimize power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range

The PIC16F88T-I/SS comes in a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing easy integration into a variety of circuit designs. With an operational temperature range of -40°C to +125°C, it is engineered to withstand extreme conditions, ensuring consistent performance across diverse environments.

Applications

Due to its robust feature set and adaptability, the PIC16F88T-I/SS is an excellent choice for applications such as:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Security systems

Whether you're developing a sophisticated industrial control system or a simple consumer gadget, the PIC16F88T-I/SS provides the reliability and functionality needed to make your project a success.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9630 $74.9630
2+ $61.5084 $123.0168
3+ $59.5865 $178.7595
5+ $57.6645 $288.3225
6+ $55.7426 $334.4556
7+ $49.9757 $349.8299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess