EN
  • EN
  • DE

PIC16F886-I/SP

Part No PIC16F886-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 276022-PIC16F886-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16F886
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F886-I/SP CAD Model

Description

Microchip Technology PIC16F886-I/SP Microcontroller

The PIC16F886-I/SP is a powerful 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile MCU is designed with a focus on performance and reliability, making it an ideal choice for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features:

  • Core: The PIC16F886-I/SP is built around a high-performance RISC CPU with a 14-bit instruction set that enables efficient operation and quick execution of instructions.
  • Memory: It comes with 256 bytes of EEPROM data memory, 368 bytes of RAM, and 14 KB of flash memory, providing ample space for program storage and data manipulation.
  • I/O and Peripherals: This microcontroller boasts 25 I/O pins and a variety of integrated peripherals, including two comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), a synchronous serial port (SSP) with SPI and I2C, and two Capture/Compare/PWM (CCP) modules.
  • Timer Modules: It features three timer modules (Timer0, Timer1, and Timer2) that support timing and counting operations, crucial for event timing and pulse generation.
  • In-Circuit Debugging: The PIC16F886-I/SP supports in-circuit debugging via two dedicated lines, offering a seamless debugging experience during development.
  • Power Management: With its wide operating voltage range (2.0V to 5.5V), the MCU is designed for low-power applications, featuring Power-Saving Sleep mode, Watchdog Timer, and Power-On Reset.

Package and Quality:

The PIC16F886-I/SP is offered in a 28-pin SPDIP (Single in-line Package, Dual In-line Package) package, ensuring easy integration into various PCB designs. Microchip is committed to high-quality standards and the PIC16F886-I/SP is no exception, meeting strict industry certifications and standards.

Applications:

Thanks to its robust feature set and adaptability, the PIC16F886-I/SP is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Medical devices
  • Consumer electronics

With its integration of essential features and Microchip's renowned reliability, the PIC16F886-I/SP stands as a top choice for designers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2611 $52.1776
38+ $2.6758 $101.6804
58+ $2.5922 $150.3476
80+ $2.5085 $200.6800
104+ $2.4249 $252.1896
138+ $2.1741 $300.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,195 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess