EN
  • EN
  • DE

PIC16F877-20/P

Part No PIC16F877-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 026782-PIC16F877-20/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F877-20/P CAD Model

Description

The PIC16F877-20/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and flexibility for a wide range of embedded applications. This high-performance RISC CPU offers an excellent solution for automation, consumer electronics, automotive industries, and more, thanks to its rich set of features and peripherals.

Key Features

  • Core: 8-bit PIC architecture with 14-bit instruction words, providing a balance between programmability and efficiency.
  • Speed: Up to 20 MHz clock speed, allowing for quick processing and response times.
  • Memory: Features 14 KB of Flash program memory, 368 bytes of data RAM, and 256 bytes of EEPROM data memory for robust data storage and retention capabilities.
  • I/O Ports: Offers 33 dedicated I/O pins for versatile interfacing with external devices.
  • Timers: Equipped with two 8-bit timers, one 16-bit timer, and a Watchdog Timer for precise event scheduling and system resets.
  • Communication: Integrated with serial communication modules supporting USART, SPI, and I²C protocols for flexible data exchange.
  • Analog Features: Includes 10-bit, 8-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Interrupt System: Comprehensive interrupt handling with 15 sources and 35 vectors, ensuring high responsiveness to external and internal events.
  • Power Management: Power-saving modes like Idle and Power-down modes to optimize power consumption for battery-powered applications.
  • Packaging: Available in a 40-pin PDIP package, suitable for breadboards and prototyping.

Applications

The PIC16F877-20/P is ideal for applications that require a balance between power consumption and processing speed, such as industrial control systems, home appliances, medical devices, automotive components, and hobbyist projects. Its comprehensive feature set and ease of use make it a go-to choice for both beginners and experienced developers in the field of embedded systems.

Support and Resources

Microchip Technology provides extensive support for the PIC16F877-20/P microcontroller, including development tools, software libraries, and documentation. Designers can leverage the MPLAB IDE and a range of in-circuit emulators and programmers to streamline development and debugging processes.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess