EN
  • EN
  • DE

PIC16F884-I/PT

Part No PIC16F884-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037622-PIC16F884-I/PT
Family Name PIC16F884
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F884-I/PT CAD Model

Description

Microchip PIC16F884-I/PT Microcontroller

The PIC16F884-I/PT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This robust microcontroller is designed for embedded systems that require efficient operations in both power consumption and processing capabilities. It is a perfect choice for a wide range of applications, such as automotive, industrial control systems, home appliances, and consumer electronics.

This MCU is part of the PIC16F family and is equipped with a 14-bit instruction set architecture that allows for straightforward programming and easy integration into various projects. The PIC16F884-I/PT operates at a voltage range of 2.0V to 5.5V, which makes it versatile for use in both low and standard voltage applications.

Key features of the PIC16F884-I/PT include:

  • Memory: It boasts a 7 KB Flash program memory, 256 Bytes of EEPROM data memory, and 368 Bytes of RAM, providing ample space for complex programs and data storage.
  • Timers and Counters: The device contains two 8-bit timers, one 16-bit timer, and various other peripherals that can be used for timing and counting applications.
  • I/O Ports: There are 35 general-purpose I/O pins available, making it highly flexible for interfacing with sensors, actuators, and other electronic components.
  • Communication: Integrated communication peripherals include USART, SPI, and I2C modules, allowing for easy data exchange with other devices.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC with up to 14 channels provides the capability to convert analog signals into digital data for processing.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

The PIC16F884-I/PT also features Power-Saving Modes such as Idle and Sleep modes, which significantly reduce power consumption when the device is not in full operation. With its comprehensive set of peripherals, this microcontroller is designed to facilitate rapid development and deployment of embedded systems.

For developers and engineers looking for a versatile and reliable MCU, the PIC16F884-I/PT from Microchip Technology is a solid choice that offers a balance of performance, power efficiency, and integration ease.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8425 $53.2675
26+ $3.9734 $103.3084
39+ $3.8492 $150.1188
54+ $3.7250 $201.1500
70+ $3.6009 $252.0630
93+ $3.2284 $300.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess