EN
  • EN
  • DE

STM32H742BGT6

Part No STM32H742BGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 692K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number STM32
Other Names 497-STM32H742BGT6
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262526-STM32H742BGT6
Ultra Librarian 3D Model Ultra Librarian STM32H742BGT6 CAD Model

Description

STM32H742BGT6 Microcontroller

The STM32H742BGT6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, which belongs to the high-performance STM32H7 series. With its cutting-edge architecture, this MCU is designed to meet the demanding requirements of advanced embedded applications. The STM32H742BGT6 is based on the ARM Cortex-M7 processor, delivering a perfect balance of power efficiency and performance with a maximum CPU frequency of 480 MHz.

The MCU features a rich set of peripherals and interfaces that enable a wide range of application possibilities, from industrial automation to consumer electronics. It comes with a 1 Mbyte of Flash memory and 1 Mbyte of RAM, ensuring ample storage for complex applications and smooth multitasking operations.

Key Features:

  • Core: ARM Cortex-M7 at up to 480 MHz with double-precision Floating Point Unit (FPU)
  • Memory: 1 Mbyte of Flash memory, 1 Mbyte of RAM
  • Advanced graphics support with the Chrom-ART Accelerator™ for enhanced graphic performance
  • High-speed communication interfaces, including USB OTG, Ethernet, SPI, I2C, and USART
  • Multiple timers and watchdogs for precise timing operations and system reliability
  • Comprehensive set of power-saving modes for energy efficiency
  • Robust security features including hardware cryptographic acceleration, secure boot, and secure firmware update capabilities
  • Package: LQFP144, a 144-pin package that allows for compact PCB designs

With its advanced analog features, the STM32H742BGT6 also excels in applications requiring sophisticated control such as motor control, digital power conversion, and various sensing tasks. The integrated Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), along with comparators and operational amplifiers, provide excellent precision and flexibility in handling analog signals.

Developers will appreciate the extensive support and tools provided by STMicroelectronics, including the STM32Cube software development kit, which features HAL and LL APIs, middleware components, and real-time operating system (RTOS) support. This ecosystem simplifies the development process and accelerates time-to-market for a wide range of products.

The STM32H742BGT6 MCU is an ideal choice for designers looking for a high-performance microcontroller that does not compromise on power efficiency or functionality, making it a versatile solution for next-generation embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess