EN
  • EN
  • DE

PIC16F874-04I/PT

Part No PIC16F874-04I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Date RAM Size 192 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number PIC16F874
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 733398-PIC16F874-04I/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F874-04I/PT CAD Model

Description

Microchip Technology's PIC16F874-04I/PT Microcontroller

The PIC16F874-04I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC16F family, which is renowned for its versatility, reliability, and efficiency in a wide range of applications.

This microcontroller is designed with a 14-bit instruction set architecture, providing a balance between program complexity and execution speed. It operates at a maximum frequency of 4 MHz, which is suitable for many low-power and medium-speed applications. The PIC16F874-04I/PT is encapsulated in a 44-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained designs.

It boasts a generous 7 KB of flash memory for program storage, allowing developers to implement complex algorithms and control sequences. Additionally, it includes 192 bytes of EEPROM data memory for non-volatile storage of configuration parameters or user data, and 368 bytes of RAM for efficient data manipulation during operation.

The microcontroller features a rich set of peripherals, including:

  • Two 8-bit timer/counters and one 16-bit timer/counter for precise event timing and pulse generation.
  • Two capture/compare/PWM modules for advanced control applications such as motor control and dimming.
  • Parallel Slave Port for easy interface with external devices or other microcontrollers.
  • 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling the MCU to interface with analog sensors and transducers.
  • Synchronous Serial Port (SSP) with SPI and I2C support for communication with other digital devices.
  • USART module for serial communication, which is essential for IoT and connectivity applications.

The PIC16F874-04I/PT also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), ensuring reliable operation under varying power conditions. It is characterized for operation from -40°C to +85°C, making it suitable for industrial and automotive environments.

With its rich feature set and robust design, the PIC16F874-04I/PT from Microchip Technology is an excellent choice for designers looking for a cost-effective yet powerful MCU solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4828 $61.9312
10+ $12.7038 $127.0380
15+ $12.3077 $184.6155
20+ $11.9104 $238.2080
26+ $11.5130 $299.3380
34+ $10.3222 $350.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess