EN
  • EN
  • DE

PIC16F871-I/PT

Part No PIC16F871-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F871
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F871-I/PT-NDR,PIC16F871IPT
Standard Package 160
Win Source Part Number 1085003-PIC16F871-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F871-I/PT CAD Model

Description

Product Overview: PIC16F871-I/PT

The PIC16F871-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, known for its robust design and versatile applications. This 8-bit microcontroller is based on Microchip's PIC architecture and is designed to cater to a wide range of embedded system applications, from industrial controls to consumer electronics.

Encased in a 44-pin TQFP (Thin Quad Flat Package), the PIC16F871-I/PT offers a compact solution for systems where space is at a premium. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environments.

Key Features:

  • CPU Speed: The microcontroller operates at a speed of 20 MHz, providing a solid balance between power consumption and processing capabilities, with a typical instruction execution time of 200 ns.
  • Program Memory: It boasts a flash memory of 14.3KB, which is ideal for storing application code and can be reprogrammed in-circuit, offering flexibility for updates and bug fixes.
  • RAM and Data EEPROM: The PIC16F871-I/PT comes with 368 bytes of RAM and 256 bytes of EEPROM, providing sufficient space for data storage and manipulation.
  • I/O Ports: The device includes 33 I/O pins, giving designers plenty of options to interface with sensors, actuators, and other peripherals.
  • Timers and ADC: It features three timers and a 10-bit analog-to-digital converter with 5 channels, enhancing its capability to handle complex timing operations and analog signal processing.
  • Communication Peripherals: The MCU supports various serial communication protocols, including USART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Power-Saving Modes: It has several power-saving modes such as Sleep, Idle, and Power-down modes, which are crucial for battery-operated or power-sensitive applications.

Applications:

The versatility of the PIC16F871-I/PT makes it suitable for a myriad of applications such as:

  • Automotive systems
  • Home appliances control
  • Industrial automation and control systems
  • Medical devices
  • Smart sensors and instrumentation
  • Consumer electronics

With its robust feature set, the PIC16F871-I/PT from Microchip Technology provides a flexible and cost-effective solution for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess