EN
  • EN
  • DE

MSP430F5358IZQWT

Part No MSP430F5358IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 113BGA / MCU 16-bit MSP430 RISC 384KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789575-MSP430F5358IZQWT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5358
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5358IZQWT CAD Model

Description

The Texas Instruments MSP430F5358IZQWT is a high-performance, mixed-signal microcontroller that is part of the MSP430 family, renowned for their ultra-low power consumption and robust digital and analog capabilities. This microcontroller is designed to cater to a wide array of applications, particularly those requiring efficient power management and precise analog integration, such as industrial control systems, sensor monitoring, and portable medical devices.

Key Features

  • Core: The MSP430F5358IZQWT boasts a 16-bit RISC architecture that provides a balanced trade-off between power consumption and processing speed, operating at a frequency of up to 25 MHz.
  • Memory: Equipped with 32KB of flash memory and 4KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation and flexibility in programming.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC allows for precise analog signal measurement, making it ideal for applications that require accurate sensor data acquisition.
  • Digital I/O: With several digital I/O pins, this device can handle multiple tasks simultaneously, providing versatility in interfacing with other digital components.
  • Timers: Integrated timers support PWM, interval timing, and pulse generation, which are essential for control applications.
  • Communication Interfaces: The MSP430F5358IZQWT offers multiple communication protocols including I2C, SPI, and UART, enabling easy connectivity with other peripherals and microcontrollers.
  • Power Management: The device's power-saving modes, including an ultra-low power standby mode, make it an excellent choice for battery-powered and energy-sensitive applications.
  • Package: The microcontroller comes in a compact 80-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications

The MSP430F5358IZQWT microcontroller is versatile and can be used in various applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Home and building automation
  • Industrial sensors and control systems
  • Portable medical devices
  • Consumer electronics

Overall, the Texas Instruments MSP430F5358IZQWT is a reliable and efficient solution for designers looking to create sophisticated applications with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6191 $57.7146
13+ $7.8926 $102.6038
20+ $7.6460 $152.9200
28+ $7.3994 $207.1832
35+ $7.1527 $250.3445
47+ $6.4128 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess