EN
  • EN
  • DE

LM3502SQX-35

Part No LM3502SQX-35
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Step-Up Converter for White LED Applications | IC LED DRIVER RGLTR DIM 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 35V
Current - Output / Channel 750mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Family Part Number LM3502
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198956-LM3502SQX-35
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3502SQX-35 CAD Model

Description

The LM3502SQX-35 is a highly efficient, switch mode LED driver designed by Texas Instruments to provide a constant current output for driving high brightness LEDs. This compact and versatile driver is ideal for portable applications due to its small size and high energy efficiency.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications including lithium-ion and alkaline batteries.
  • Adjustable Output Current: It offers an adjustable output current up to 30mA per LED, which can be set using an external resistor. This feature allows for precise control of the brightness level of the LED.
  • High Efficiency: With an efficiency rating of up to 90%, the LM3502SQX-35 ensures minimal power loss and heat generation, thereby extending battery life and maintaining system reliability.
  • Small Form Factor: The device comes in a compact 10-pin WSON package, which is ideal for space-constrained applications.
  • Thermal Shutdown Protection: It includes thermal shutdown protection which prevents damage to the device and the LEDs in case of overheating.

Applications

The LM3502SQX-35 is designed for a variety of applications where efficient LED driving is required. Common applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS units
  • Backlighting for LCD displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3502SQX-35 is no exception. It is designed to meet the stringent requirements of portable and handheld electronics, ensuring a reliable performance over a wide range of environmental conditions.

Ordering Information

The LM3502SQX-35 LED driver is available for order through Texas Instruments and authorized distributors. For detailed product specifications, application notes, and ordering information, please refer to the official Texas Instruments product page or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2222 $51.5552
38+ $2.6438 $100.4644
59+ $2.5612 $151.1108
81+ $2.4786 $200.7666
105+ $2.3960 $251.5800
140+ $2.1481 $300.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess