EN
  • EN
  • DE

PIC16F84A-20/SS

Part No PIC16F84A-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 037414-PIC16F84A-20/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F84A-20/SS CAD Model

Description

The PIC16F84A-20/SS is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and ease of use in a wide range of electronic applications. This particular model comes in a small-outline package, making it suitable for space-constrained applications.

Key Features:

  • CPU: The heart of the PIC16F84A-20/SS is a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity translates to a faster learning curve and quicker implementation in projects.
  • Operating Speed: It operates at a maximum speed of 20MHz, providing a processing speed of 5 MIPS (Million Instructions Per Second), which allows for efficient handling of tasks in real-time applications.
  • Program Memory: It boasts 1.75KB of flash program memory, allowing for robust program storage and offering the flexibility of self-programming for last-minute firmware updates.
  • Data Memory: The device includes 68 bytes of data RAM and 64 bytes of data EEPROM for non-volatile storage, which is essential for applications that require data retention after power cycles.
  • I/O Ports: The microcontroller features 13 I/O pins that support various input/output functions, making it highly adaptable for interfacing with external devices.
  • Timer Modules: It is equipped with two timer modules, including an 8-bit timer and a prescaler, which are invaluable for timing and counting applications.
  • Watchdog Timer: The built-in watchdog timer improves the reliability of systems by providing a reset mechanism in case of software malfunctions.
  • Power-Saving Modes: The PIC16F84A-20/SS offers power-saving sleep mode, which significantly reduces power consumption during idle periods.

Applications:

This microcontroller is ideal for a variety of applications, ranging from simple LED drivers to complex communication systems. Its uses include:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Embedded systems

With its robust feature set and Microchip's commitment to quality, the PIC16F84A-20/SS is a reliable choice for designers and hobbyists alike looking to create sophisticated and efficient electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess