EN
  • EN
  • DE

AT32UC3L064-AUR

Part No AT32UC3L064-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR®32 UC3 L
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name AT32UC3L064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3L064AUR, AT32UC3L064-AURTR, AT32UC3L064-AURCT, AT32UC3L064-AURDKR, AT32UC3L064-AUR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911940-AT32UC3L064-AUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3L064-AUR CAD Model

Description

The AT32UC3L064-AUR is an advanced microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of power-sensitive and battery-powered applications. This MCU is part of the AVR® UC3 L series and is built around the high-performance 32-bit AVR architecture, which is renowned for its efficiency and speed.

Key Features:

  • CPU: The AT32UC3L064-AUR operates at a maximum speed of 50MHz and is based on the 32-bit AVR32 UC core. This core is designed for optimized power consumption and high-speed processing, making it ideal for a wide range of applications.
  • Memory: It comes equipped with 64KB of Flash memory for program storage and 16KB of SRAM for data, ensuring ample space for complex applications.
  • Power Efficiency: One of the standout features of this MCU is its picoPower® technology, which enables ultra-low power consumption in both active and sleep modes, extending battery life in portable devices.
  • Peripherals: A rich set of peripherals complements the core functionality, including USB, SPI, TWI (I2C), USART, and 12-bit ADCs, providing versatile options for interfacing with other components and peripherals.
  • Package: The AT32UC3L064-AUR is available in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.
  • Temperature Range: This MCU operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications:

The AT32UC3L064-AUR is ideal for a broad spectrum of applications, particularly those focusing on energy efficiency and miniaturization. These include but are not limited to portable medical devices, smart battery management, handheld instruments, and sensor control systems.

With its integration of performance, memory, and peripherals, the AT32UC3L064-AUR from Microchip Technology is a versatile and powerful solution that offers designers the flexibility to create innovative and efficient products in the competitive and power-conscious electronics market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess