EN
  • EN
  • DE

MMA6519KWR2

Part No MMA6519KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Dual-Axis SPI Inertial Sensor | ACCELEROMETER 80G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±80g
Sensitivity (LSB/g) 24
Output Type SPI
Supply Voltage (V) 3.135V ~ 5.25V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1224791-MMA6519KWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA6519KWR2 CAD Model

Description

NXP MMA6519KWR2 Accelerometer

The NXP MMA6519KWR2 is a state-of-the-art surface-mount, piezoresistive accelerometer designed for high-precision, high-reliability automotive applications. This advanced sensor is part of NXP's reputable portfolio of motion and position sensors, providing exceptional performance in a compact form factor.

Key Features

  • High Sensitivity: The MMA6519KWR2 offers high sensitivity, enabling it to detect even the most subtle movements, making it ideal for vehicle dynamics and tilt sensing applications.
  • Wide Measurement Range: This accelerometer can measure acceleration over a wide range of ±20g, suitable for monitoring high dynamic forces.
  • Low Power Consumption: Designed with power efficiency in mind, it conserves energy, which is crucial for battery-dependent applications.
  • Temperature Compensated: The device features built-in temperature compensation, ensuring reliable operation over a broad temperature range.
  • Durable: With its robust construction, the MMA6519KWR2 is built to withstand harsh automotive environments, including high levels of vibration and temperature extremes.

Applications

The NXP MMA6519KWR2 is particularly well-suited for a variety of automotive applications, including:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Roll-over Detection
  • Inertial Brake Lights
  • Telematics Systems

Technical Specifications

Parameter Value
Acceleration Range ±20g
Sensitivity High
Temperature Compensation Yes
Package Surface-Mount
Operating Temperature -40°C to +105°C

With its precision engineering and robust design, the NXP MMA6519KWR2 accelerometer is an excellent choice for automotive manufacturers and suppliers who require a reliable sensor for their advanced vehicle systems.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1531 $65.2248
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess