Product Overview: 74AHC2G34HDCTR-1
The 74AHC2G34HDCTR-1 is a high-performance, dual buffer gate integrated circuit (IC) from NXP Semiconductors, designed for use in a wide range of applications that require buffering capabilities. This IC is part of the 74AHC series, which is well-known for its high-speed CMOS technology, and it is specifically engineered to operate with a 5V power supply.
Constructed with advanced silicon-gate CMOS technology, the 74AHC2G34HDCTR-1 ensures low power consumption while maintaining high-speed operation, a feature that is particularly beneficial for battery-powered devices. The IC offers a symmetrical output impedance, high noise immunity, and low power dissipation, making it an excellent choice for interfacing with high-speed CMOS systems.
Key Features:
- Logic Type: Dual Buffer Gate
- Package: The 74AHC2G34HDCTR-1 is available in a space-saving leadless package, which is ideal for compact PCB layouts.
- Supply Voltage Range: Designed to operate with a supply voltage ranging from 2V to 5.5V, providing flexibility in different system voltage environments.
- High-Speed Performance: Possesses a typical propagation delay (tpd) that ensures fast signal processing for high-speed applications.
- Low Power Consumption: Its CMOS technology ensures low static power consumption, with a significant reduction in power when compared to traditional TTL logic.
- Operating Temperature Range: The device is specified for operation from -40°C to +125°C, suitable for industrial temperature ranges.
- Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing it to drive multiple loads or interface with other logic families.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
The 74AHC2G34HDCTR-1 is tailored for logic level shifting applications, signal buffering, and driving heavy loads with its robust output drive capability. Its dual buffer configuration allows for independent buffering of two separate signals, providing design flexibility.
Overall, the 74AHC2G34HDCTR-1 from NXP is a reliable and efficient solution for designers looking to incorporate high-speed buffering into their digital logic circuits. Its combination of low power consumption, high noise immunity, and compatibility with a wide range of operating voltages make it a versatile choice for a plethora of electronic applications.