The EPH2R0030 is a power Schottky barrier diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching applications.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- Solar inverters
Features
- Low forward voltage drop, minimizing power loss
- High surge current capability, enhancing reliability
- Fast switching speed, improving efficiency in high-frequency applications
- Operating temperature range up to 175°C, suitable for harsh environments
- RoHS compliant, ensuring environmental friendliness
Benefits
- Improved energy efficiency in power conversion systems
- Increased system reliability due to robust design
- Reduced heat dissipation, simplifying thermal management
- Compact design, enabling smaller and lighter power supplies
- Enhanced system performance in high-frequency applications
Additional Details
The EPH2R0030 features a repetitive peak reverse voltage (VRRM) of 30V. It has a forward current (IF) of 2A. Its low forward voltage drop (VF) contributes to its high efficiency. The device is typically available in a small surface mount package, making it suitable for automated assembly. Detailed specifications, including thermal resistance and reverse leakage current, can be found in the manufacturer's datasheet.