Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 090374-PIC16F684-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F684-I/P CAD Model

Description

PIC16F684-I/P Microcontroller - Microchip Technology

The PIC16F684-I/P is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit CMOS microcontroller integrates Microchip's PIC architecture into a compact 14-pin PDIP (Plastic Dual In-line Package) that offers the flexibility and performance needed for today's demanding electronic applications.

With a robust set of features, the PIC16F684-I/P is equipped with a 3.5KB of flash memory, which provides ample space for application code. It also includes 128 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be preserved during power cycles. The device boasts 256 bytes of RAM, ensuring smooth operation and efficient data handling for complex tasks.

The microcontroller operates at a frequency of up to 20MHz, providing the speed required for responsive and quick processing. This is complemented by a wide operating voltage range of 2.0V to 5.5V, making the PIC16F684-I/P suitable for low-power and battery-powered applications. Its low-power consumption modes, such as Sleep and Idle, further enhance its utility in power-sensitive designs.

Among its peripherals, the PIC16F684-I/P includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate analog signal measurement—a crucial feature for sensor interfacing and analog data processing. Additionally, it offers two comparators, a PWM module, and a Capture/Compare/PWM (CCP) function, which are invaluable for motor control, lighting control, and other applications requiring precise timing and control.

The microcontroller also supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication, which is essential for interfacing with other microcontrollers, computers, and various digital systems. With its In-Circuit Serial Programming™ (ICSP™) capability, programming and debugging the PIC16F684-I/P is straightforward and convenient.

Overall, the PIC16F684-I/P from Microchip Technology is a feature-rich and cost-effective microcontroller solution that is ideal for a multitude of embedded system projects, ranging from simple to complex, in areas such as consumer electronics, automotive, industrial control, and more.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.7507 €46.7623
41+ €2.2570 €92.5367
63+ €2.1864 €137.7452
86+ €2.1160 €181.9729
111+ €2.0454 €227.0399
149+ €1.8338 €273.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention