Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1057900-LT1130AISW#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1130AISW#PBF CAD Model

Description

The LT1130AISW#PBF is a feature-packed integrated circuit from Linear Technology, designed to provide robust and reliable serial communication. This product is part of Linear Technology's family of interface ICs, which are widely recognized for their high quality and performance in demanding applications.

Key Features

  • Multiple Drivers and Receivers: The LT1130AISW#PBF includes five drivers and three receivers, making it suitable for a variety of serial communication protocols.
  • Enhanced ESD Protection: With built-in electrostatic discharge protection, the device is capable of withstanding ESD events, ensuring long-term reliability and stability in industrial environments.
  • Low Power Shutdown: The low power shutdown feature significantly reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.
  • Flexible Power Supply: It operates over a wide range of supply voltages, accommodating various system power requirements.

Applications

The LT1130AISW#PBF is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Data acquisition systems
  • Point of sale terminals
  • Networking equipment
  • Other serial communication systems requiring high reliability and robustness

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1130AISW#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The product is available in a 24-pin SW package, which is RoHS compliant and compatible with lead-free soldering processes, reflecting Linear Technology's dedication to environmental responsibility.

Ordering Information

The LT1130AISW#PBF can be ordered directly from Linear Technology or through authorized distributors. For detailed specifications and ordering information, please refer to the official Linear Technology datasheets or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to €9.5446
ECAD model for ADM489ARU
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to €12.5836
ECAD model for HIN202CA
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention