Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1234514-P4SMAJ200CA
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4SMAJ200CA CAD Model

Description

The P4SMAJ200CA is a surface-mount transient voltage suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This bidirectional TVS diode is commonly used to safeguard circuits in telecommunications, industrial equipment, and consumer electronics.

Applications:

  • Power Supplies: Provides overvoltage protection for DC power rails against surges and transients.
  • Data Lines: Protects data communication lines (e.g., RS-485, CAN bus) from ESD and surge events.
  • Telecommunication Equipment: Safeguards telephone lines and network interfaces from lightning-induced surges.
  • Industrial Control Systems: Protects control circuits and I/O ports from voltage transients.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronics from voltage spikes and load dumps.
  • Consumer Electronics: Protects consumer devices from ESD and other voltage transients.
  • LED Lighting: Provides overvoltage protection for LED drivers and LED arrays.

Features:

  • Bidirectional Protection: Protects circuits from both positive and negative voltage transients.
  • Low Clamping Voltage: Minimizes the voltage stress on the protected components during a transient event.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • Surface-Mount Package: Facilitates easy integration into compact electronic devices.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Low Incremental Surge Resistance: Provides effective clamping performance even under high surge currents.

Benefits:

  • Enhanced System Reliability: Prevents transient-related failures and extends the lifespan of electronic devices.
  • Improved Data Integrity: Safeguards data transmission from corruption caused by voltage transients.
  • Reduced Warranty Costs: Minimizes the risk of field failures due to surge and ESD damage.
  • Simplified Design: Easy to integrate into existing circuit designs with its surface-mount package.
  • Compliance with Safety Standards: Helps meet safety standards related to surge protection.

Additional Details:

The P4SMAJ200CA has a standoff voltage (reverse working voltage) of approximately 171V, meaning it will not conduct under normal operating conditions below this voltage. Its breakdown voltage is typically around 222V, and its clamping voltage at a specific peak pulse current is usually in the range of 300V. The peak pulse power dissipation is 400W. It's packaged in an SMA (DO-214AC) package. The operating temperature range is typically -55°C to +150°C. The specific clamping voltage, surge current capability, and other electrical characteristics can be found in the manufacturer's datasheet.

This TVS diode is a cost-effective and reliable solution for protecting electronic circuits from a wide range of voltage transients. Its bidirectional capability, high surge capability, and low clamping voltage make it a versatile component for enhancing the robustness of electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention