EN
  • EN
  • DE

PIC16F628-04I/SS

Part No PIC16F628-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 061781-PIC16F628-04I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F628-04I/SS CAD Model

Description

Microchip Technology's PIC16F628-04I/SS Microcontroller

The PIC16F628-04I/SS is a powerful yet compact microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This MCU is part of the well-known PIC16 family, which is renowned for its ease of use, reliability, and flexibility in various electronic designs.

Featuring a 18-pin SSOP (Shrink Small Outline Package), the PIC16F628-04I/SS is equipped with a robust set of features that make it an ideal choice for projects that require a small form factor without sacrificing functionality. The device operates at a nominal frequency of 4 MHz, providing a balanced trade-off between speed and power consumption.

The PIC16F628-04I/SS boasts 3.5KB of flash memory, which allows for ample program storage, and 224 bytes of RAM for data handling. Additionally, it includes 128 bytes of EEPROM, providing non-volatile storage for critical data that must be preserved between power cycles. This MCU also supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-powered and portable applications.

One of the key features of this microcontroller is its integrated Enhanced USART (Universal Synchronous Asynchronous Receiver Transmitter) module, allowing for easy serial communication with other devices. It also provides support for I2C and SPI protocols through its versatile serial interface, further expanding its connectivity options.

The PIC16F628-04I/SS includes 16 I/O pins, which can be configured as inputs or outputs, providing designers with the flexibility to connect a variety of peripherals. It also features an onboard 8-bit timer and a 16-bit timer, along with Watchdog Timer (WDT) and Power-On Reset (POR) capabilities for improved system reliability.

For applications requiring analog inputs, the microcontroller offers an Analog-to-Digital Converter (ADC) with up to 8 channels, enabling it to interface with sensors and other analog devices. Furthermore, its Programmable Code Protection ensures the security of your application code.

In summary, the PIC16F628-04I/SS from Microchip Technology is a versatile and reliable choice for designers looking to develop sophisticated yet space-conscious embedded systems. With its rich feature set and Microchip's strong support infrastructure, this MCU stands as a solid foundation for a multitude of electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess