EN
  • EN
  • DE

PIC16C72A-20I/SO

Part No PIC16C72A-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C72
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655193-PIC16C72A-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20I/SO CAD Model

Description

Microchip Technology's PIC16C72A-20I/SO Microcontroller

The PIC16C72A-20I/SO is a powerful 8-bit microcontroller from Microchip Technology, housed in a sleek SOIC (Small Outline Integrated Circuit) package. This versatile and compact MCU is designed for a broad range of applications, from home appliances to industrial control systems. With its high-speed processing capabilities and a wide array of integrated features, the PIC16C72A-20I/SO is an ideal choice for designers who require a reliable and efficient microcontroller for their embedded systems.

Key Features:

  • CPU: The device is built around Microchip's high-performance RISC architecture, offering a maximum clock speed of 20 MHz. This ensures swift execution of instructions, leading to improved overall system responsiveness.
  • Memory: It comes with 3.5 KB of on-board program memory and 128 bytes of RAM. This allows the device to handle complex programs and data-intensive operations with ease.
  • I/O Ports: The microcontroller includes 22 I/O pins, which provide ample interfacing capabilities with other peripherals and devices. This flexibility makes it suitable for a multitude of electronic applications.
  • Timers: Equipped with two timers, it can manage time-related control tasks efficiently, which is crucial for applications requiring precise timing and event management.
  • Communication: It supports serial communication through its integrated USART module, enabling easy data exchange with other microcontrollers, computers, and digital systems.
  • Analog-to-Digital Converter: The built-in 8-channel, 8-bit ADC allows the microcontroller to convert analog signals into digital data, facilitating the use of sensors and analog inputs within the system.
  • Power Efficiency: Operating at a voltage range of 4.0V to 5.5V, the PIC16C72A-20I/SO is designed for low-power consumption, making it suitable for battery-operated devices.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

The PIC16C72A-20I/SO also includes features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which contribute to the stability and reliability of the system by preventing it from hanging or crashing. Additionally, Microchip's extensive support and resources, including development tools and software libraries, make it easier for engineers to develop, test, and deploy applications using the PIC16C72A-20I/SO microcontroller.

Whether you're designing a simple consumer gadget or a complex industrial system, the PIC16C72A-20I/SO from Microchip Technology offers a blend of performance, versatility, and reliability that can meet the demands of your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1115 $64.8920
18+ $6.6556 $119.8008
27+ $6.4477 $174.0879
38+ $6.2397 $237.1086
48+ $6.0316 $289.5168
65+ $5.4077 $351.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess