Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 32
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
Data RAM Size 134 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088431-PIC16F59-I/PT
Family Name PIC16F59
Introduction Date May 07, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F59-I/PT CAD Model

Description

Microchip Technology PIC16F59-I/PT Microcontroller

The PIC16F59-I/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with an array of features that make it a versatile choice for a wide range of applications. Manufactured by Microchip Technology, this microcontroller is part of the renowned PIC16F series known for its efficiency and reliability.

With a 20MHz enhanced mid-range core, the PIC16F59-I/PT offers increased speed and reduced power consumption. It operates in the voltage range of 3.0V to 5.5V, making it suitable for low-power and battery-powered applications. The device comes in a 44-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications.

This microcontroller boasts a large 12KB of flash memory, ensuring ample space for complex programs and data storage. The 256 bytes of EEPROM and 368 bytes of RAM further enhance its storage capabilities, allowing for efficient data manipulation and retention even after the power is cycled.

The PIC16F59-I/PT is equipped with a rich set of peripherals, including:

  • Two 8-bit timers
  • Two 16-bit timers
  • A capture/compare/PWM module
  • 12 channels of 10-bit Analog-to-Digital Converter (ADC)
  • Synchronous Serial Port (SSP) with SPI and I2C
  • Universal Synchronous Asynchronous Receiver Transmitter (USART/SCI)

These built-in peripherals enable the microcontroller to handle complex tasks such as motor control, sensor interfacing, and communication with other devices without the need for additional components.

Furthermore, the PIC16F59-I/PT supports a wide range of programming and debugging options. It is compatible with Microchip's MPLAB IDE and the MPLAB ICD 3 In-Circuit Debugger, allowing developers to efficiently write, test, and debug their code.

With its robust set of features, extensive memory, and versatile peripherals, the PIC16F59-I/PT from Microchip Technology is an excellent choice for applications in the automotive, industrial, appliances, and consumer electronics sectors. Its reliability and adaptability make it a go-to microcontroller for designers looking to create sophisticated and power-conscious systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.5390 €61.5583
95+ €1.2628 €119.9664
145+ €1.2240 €177.4841
200+ €1.1841 €236.8143
260+ €1.1442 €297.4936
345+ €1.0267 €354.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention