Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX372
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 703369-MAX3722UTJ+
Ultra Librarian 3D Model Ultra Librarian MAX3722UTJ+ CAD Model

Description

Maxim Integrated's MAX3722UTJ+: A High-Performance Laser Driver for Fiber Optic Communications

The MAX3722UTJ+ is a state-of-the-art laser driver designed by Maxim Integrated, tailored for the demanding requirements of fiber optic communication systems. This advanced IC is engineered to drive a semiconductor laser diode in high-speed transmitters, delivering exceptional performance and reliability for optical networking applications.

Key Features

  • High-Speed Performance: The MAX3722UTJ+ is capable of operating at high data rates, making it suitable for a variety of high-speed optical networks, including 10Gbps systems.
  • Low Power Dissipation: Designed with power efficiency in mind, this laser driver minimizes power consumption, which is crucial for maintaining the thermal integrity of the system and reducing the overall energy footprint.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode by compensating for temperature and aging effects, thus maintaining stable performance over the product's lifespan.
  • Extinction Ratio Control: The device provides precise control over the extinction ratio, which is critical for maintaining signal integrity and reducing bit error rates in optical communication.
  • Small Form Factor: The MAX3722UTJ+ comes in a compact package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

Applications

The MAX3722UTJ+ is versatile and can be deployed in various applications within the fiber optics communication field, including:

  • SFP and SFP+ Transceivers
  • SONET/SDH Systems
  • 10 Gigabit Ethernet Transmitters
  • Fiber to the X (FTTX) Applications

Maxim Integrated's commitment to quality and performance is evident in the MAX3722UTJ+, which is built to meet the rigorous standards of the telecom industry. With its advanced features, the MAX3722UTJ+ is an excellent choice for system designers looking to enhance the performance and efficiency of their optical communication systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6476 $53.2380
12+ $8.7365 $104.8380
18+ $8.4635 $152.3430
25+ $8.1905 $204.7625
32+ $7.9175 $253.3600
43+ $7.0984 $305.2312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention