EN
  • EN
  • DE

PIC16F19197-I/PT

Part No PIC16F19197-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC16F19197
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889486-PIC16F19197-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F19197-I/PT CAD Model

Description

Product Overview: PIC16F19197-I/PT

The PIC16F19197-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This MCU is part of the PIC16F family, which is renowned for its versatility, low power consumption, and robust feature set designed to meet a wide range of application needs.

Key Features

  • Core: The device is built around a PIC16 architecture with an 8-bit CPU, providing a perfect balance between processing power and ease of use for a variety of applications.
  • Memory: It comes with an ample 28 KB of Flash program memory and 2 KB of RAM, ensuring sufficient space for complex programs and data handling.
  • I/O Pins: The microcontroller offers up to 36 I/O pins, giving developers the flexibility to connect a wide array of peripherals and devices.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 35 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols including I2C, SPI, and EUSART, which enable easy data exchange and connectivity with other devices and systems.
  • Timers and PWM: With multiple timers and up to 10 PWM channels, the MCU is well-suited for timing-sensitive applications like motor control and LED dimming.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: The PIC16F19197-I/PT is available in a 44-pin TQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16F19197-I/PT makes it a prime choice for a multitude of applications, including but not limited to industrial control systems, automotive applications, home appliances, consumer electronics, and medical devices. Its robust set of features enables designers to implement complex control systems and sophisticated user interfaces with minimal additional components.

Support and Resources

Microchip Technology provides comprehensive support for the PIC16F19197-I/PT through its MPLAB® development environment, which includes software libraries, development tools, and a supportive community forum. This ecosystem helps to streamline the development process, from initial design to final product deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9429 $51.2577
31+ $3.2352 $100.2912
48+ $3.1341 $150.4368
66+ $3.0330 $200.1780
86+ $2.9319 $252.1434
115+ $2.6286 $302.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess