EN
  • EN
  • DE

PIC16F19176-I/MV

Part No PIC16F19176-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 31x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F19176
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1322150-PIC16F19176-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F19176-I/MV CAD Model

Description

Microchip Technology's PIC16F19176-I/MV Microcontroller

The PIC16F19176-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and ease of use. This particular device is part of the expansive PIC16F family of microcontrollers, which are well-suited for a wide range of applications across various industries, including automotive, industrial automation, consumer electronics, and more.

At the heart of the PIC16F19176-I/MV is a powerful 8-bit processor that can operate at a maximum frequency of 32 MHz. It comes with 28 KB of flash memory, providing ample space for complex programs and 2 KB of RAM for efficient data processing. Additionally, the MCU offers 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that must be retained across power cycles.

One of the standout features of the PIC16F19176-I/MV is its rich set of peripherals. It includes up to 35 I/O pins, offering great flexibility for interfacing with external components. The device also boasts several communication interfaces, such as I2C, SPI, and UART, facilitating easy integration into complex systems and enabling seamless data exchange with other devices.

For analog functionality, the microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for precise measurement of analog signals. It also features two comparators and a 5-bit Digital-to-Analog Converter (DAC), further enhancing its analog capabilities.

The PIC16F19176-I/MV is designed with power efficiency in mind, supporting multiple power-saving modes to reduce energy consumption in battery-powered applications. This MCU also includes various safety and security features, such as Flash Data Memory with self-read/write capability, and a Brown-out Reset (BOR) to ensure reliable operation under fluctuating power conditions.

With its extended temperature range and compact 28-pin UQFN package, the PIC16F19176-I/MV is a versatile choice for designers looking to develop sophisticated and reliable products. Whether you're working on a simple hobby project or a complex industrial system, this microcontroller from Microchip Technology offers the perfect blend of performance, features, and scalability to meet your needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5615 $50.0535
22+ $4.5633 $100.3926
34+ $4.4207 $150.3038
47+ $4.2781 $201.0707
61+ $4.1355 $252.2655
81+ $3.7077 $300.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess